Phoenix Contact GmbH & Co. KG Fiber Optic Cables 1426160

Description
FOC-ST:A-SJ:C-HB02/1 3 PR
Request a Quote Datasheet
Description
FOC-ST:A-SJ:C-HB02/1 3 PR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 277-1426160-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
277-1426160-ND
Fiber Optic Cables 277-1426160-ND
FOC-ST:A-SJ:C-HB02/1 3 PR

FOC-ST:A-SJ:C-HB02/13 PR

Buy Now Datasheet
Fiber Optic Cable Assemblies - 1426160 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
1426160
Fiber Optic Cable Assemblies 1426160
Fiber Optic Cable Assemblies FOC-ST:A-SJ:C- HB02/13 PR

Fiber Optic Cable Assemblies FOC-ST:A-SJ:C- HB02/13 PR

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 277-1426160-ND 1426160
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Core Size 200 to 230 µm (7.87 to 9.06 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-H-M4-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.20 NA, 50 µm Core. - F-MSD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details