Cable Assembly, 4-position, PVC, black RAL 9005, Plug straight M12 SPEEDCON, L-coded, on free cable end, Cable length 5 m Product overview: 1425047 from Phoenix Contact is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1425047 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1314866-1425047
Category: Cable Assemblies>Circular Cable Assemblies
Color: Black
Package: Bulk
Ingress Protection: IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Length: 16.40' (5.00m)
Cable Type: Round
Shielding: Unshielded
Usage: Industrial Environments
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8544.42.9090
Mfr: Phoenix Contact
1st Connector Type: Receptacle
1st Connector Gender: Male Pins
1st Connector Number of Positions: 4
1st Connector Number of Positions Loaded: All
1st Connector Shell Size - Insert: M12
1st Connector Orientation: L
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Type: Wire Leads
Assembly Configuration: Standard
Cable Material: Polyvinyl Chloride (PVC)
Cable Assembly 16.40' (5.00m)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 448-1425047 | 1314866-1425047 | 277-1425047-ND |
| Product Name | Cable Assembly | Cable Assemblies - Circular Cable Assemblies | Circular Cable Assemblies |
| Standards / Certifications | RoHS |