Phoenix Contact GmbH & Co. KG Fiber Optic Cables 1423846

Description
FOC-ST:A-SJ:C-HB02/1 0 PR
Request a Quote Datasheet
Description
FOC-ST:A-SJ:C-HB02/1 0 PR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 277-1423846-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
277-1423846-ND
Fiber Optic Cables 277-1423846-ND
FOC-ST:A-SJ:C-HB02/1 0 PR

FOC-ST:A-SJ:C-HB02/10 PR

Buy Now Datasheet
Fiber Optic Cable Assemblies - 1423846 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
1423846
Fiber Optic Cable Assemblies 1423846
Fiber Optic Cable Assemblies FOC-ST:A-SJ:C- HB02/10 PR

Fiber Optic Cable Assemblies FOC-ST:A-SJ:C- HB02/10 PR

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 277-1423846-ND 1423846
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Core Size 200 to 230 µm (7.87 to 9.06 mils)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD 200G AOC - FODDD43P00002 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10-S4 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Neodymium Doped Optical Fiber, Fiber Lasers - F-DF1000 - Newport MKS
Specs
Wavelength 1085 nm (10850 Å)
Numerical Aperture 0.1800 to 0.2200
Maximum Attenuation 20 dB/km (6.1 dB/1000 ft)
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details