PHOENIX CONTACT USA Circular Contact, Pin, 26-22Awg, Crimp; Product Range Phoenix Contact 1423643

Description
CIRCULAR CONTACT, PIN, 26-22AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Phoenix Contact Circular Connectors; Contact Plating:Nickel RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 26-22AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Phoenix Contact Circular Connectors; Contact Plating:Nickel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 26-22Awg, Crimp; Product Range Phoenix Contact - 75AC5102 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 26-22Awg, Crimp; Product Range Phoenix Contact
75AC5102
Circular Contact, Pin, 26-22Awg, Crimp; Product Range Phoenix Contact 75AC5102
CIRCULAR CONTACT, PIN, 26-22AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Phoenix Contact Circular Connectors; Contact Plating:Nickel RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 26-22AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Phoenix Contact Circular Connectors; Contact Plating:Nickel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 75AC5102
Product Name Circular Contact, Pin, 26-22Awg, Crimp; Product Range Phoenix Contact
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-16-0144 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
3 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
0.5mm Tungsten Electrodes (Pack of 15) -  - Sunstone Engineering
Specs
Material Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details