Phoenix Contact GmbH & Co. KG Racks & Rack Cabinets 1419976

Description
Racks & Rack Cabinets 19" mounting frame type: 19" rack/fixed housing degree of protection: IP20 material: Aluminum alloy color: gray
Description
Racks & Rack Cabinets 19" mounting frame type: 19" rack/fixed housing degree of protection: IP20 material: Aluminum alloy color: gray

Suppliers

Company
Product
Description
Supplier Links
Racks & Rack Cabinets - 1419976 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Racks & Rack Cabinets
1419976
Racks & Rack Cabinets 1419976
Racks & Rack Cabinets 19" mounting frame type: 19" rack/fixed housing degree of protection: IP20 material: Aluminum alloy color: gray

Racks & Rack Cabinets 19" mounting frame type: 19" rack/fixed housing degree of protection: IP20 material: Aluminum alloy color: gray

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number 1419976
Product Name Racks & Rack Cabinets
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418C6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers