Phoenix Contact GmbH & Co. KG Fiber Optic Cable Assemblies 1415749

Description
Fiber Optic Cable Assemblies FOC-MODUL-LC:6- MTP-EMPTY
Description
Fiber Optic Cable Assemblies FOC-MODUL-LC:6- MTP-EMPTY

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
1415749
Fiber Optic Cable Assemblies 1415749
Fiber Optic Cable Assemblies FOC-MODUL-LC:6- MTP-EMPTY

Fiber Optic Cable Assemblies FOC-MODUL-LC:6- MTP-EMPTY

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables
Product Number 1415749
Product Name Fiber Optic Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 1000 µm Core - F-MBE - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details