PHOENIX CONTACT USA Circular Cable Assemblies 1415009

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1415009-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1415009-ND
Circular Cable Assemblies 1415009-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1415009 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1415009
Cable Assemblies - Circular Cable Assemblies 1415009
CBL 8POS MALE TO FMALE 16.4'

CBL 8POS MALE TO FMALE 16.4'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1415009-ND 1415009
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMEB-1-24-5-LED - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Form C as per DIN EN 175301-803 3-pin Socket, angled
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 16FT Length - 1321037-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers