PHOENIX CONTACT USA Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors 1413446

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Shell Size - Insert: 14-5 Mounting Type: Fixed Mounting Feature: Normal, Standard - Top Termination: Solder Orientation: Horizontal Primary Material: Plastic
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Shell Size - Insert: 14-5 Mounting Type: Fixed Mounting Feature: Normal, Standard - Top Termination: Solder Orientation: Horizontal Primary Material: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Shell Size - Insert: 14-5 Mounting Type: Fixed Mounting Feature: Normal, Standard - Top Termination: Solder Orientation: Horizontal Primary Material: Plastic

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Shell Size - Insert: 14-5
Mounting Type: Fixed
Mounting Feature: Normal, Standard - Top
Termination: Solder
Orientation: Horizontal
Primary Material: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32175-C-GM1R - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology ISI
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
2 suppliers
Interface module - 289-509 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - CHL8318-02CRT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature 0 to 85 C (32 to 185 F)
View Details