PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 1413036

Description
CONN TERM BLK FEED THRU 12-28AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-28AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-1481-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-1481-ND
Terminal Blocks - Din Rail, Channel 277-1481-ND
CONN TERM BLK FEED THRU 12-28AWG

CONN TERM BLK FEED THRU 12-28AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 1413036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
1413036
DIN Rail Terminal Blocks 1413036
DIN Rail Terminal Blocks 5.2mm MINI BLOCK

DIN Rail Terminal Blocks 5.2mm MINI BLOCK

Buy Now Datasheet
Terminal Block, AWG: 28-12, Gray - 70169147 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, AWG: 28-12, Gray
70169147
Terminal Block, AWG: 28-12, Gray 70169147
Terminal Block, AWG: 28-12, Gray

Terminal Block, AWG: 28-12, Gray

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1481-ND 1413036 70169147
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, AWG: 28-12, Gray
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant VDE Component Mark; UL 94 V-2 CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian)
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks Modular
North American 12 to 28 AWG 24 to 12 AWG 12 to 24 AWG
International 0.20 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 609-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 5
Body Material Phenolic, XP
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Type 90.02 - Socket with box clamp terminals - 9002 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; IMQ-grande, CE-2, EAC-1, CSA, cRUus, VDE, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details