PHOENIX CONTACT USA Circular Cable Assemblies 1411654

Description
Cable Assembly 1.64' (500.00mm)
Request a Quote
Description
Cable Assembly 1.64' (500.00mm)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sens Cord, 2P+Pe, M12 Skt-Free End, 0.5M is a flush-type connector designed for power applications in industrial environments. It features a 3-position socket with S-coding to prevent mismatching. The cable length is 0.5 meters, and it is pre-assembled with litz wires for immediate use. The connector is rated for a current of 16 A and a voltage of 630 V, with a rated surge voltage of 2 kV. It operates effectively in ambient temperatures ranging from -25 °C to 105 °C. The connector is constructed with materials that meet UL 94 V0 flammability ratings, ensuring durability and safety. It includes a sealing feature on the litz wire side for optimal leak-tightness and can be equipped with an optional EMC nut for enhanced transmission safety. The product is compliant with various standards, including M12 connector specifications, and is suitable for applications requiring reliable power connections.

Datasheet Summary
Powered by GS/AI

The Sens Cord, 2P+Pe, M12 Skt-Free End, 0.5M is a flush-type connector designed for power applications in industrial environments. It features a 3-position socket with S-coding to prevent mismatching. The cable length is 0.5 meters, and it is pre-assembled with litz wires for immediate use. The connector is rated for a current of 16 A and a voltage of 630 V, with a rated surge voltage of 2 kV. It operates effectively in ambient temperatures ranging from -25 °C to 105 °C. The connector is constructed with materials that meet UL 94 V0 flammability ratings, ensuring durability and safety. It includes a sealing feature on the litz wire side for optimal leak-tightness and can be equipped with an optional EMC nut for enhanced transmission safety. The product is compliant with various standards, including M12 connector specifications, and is suitable for applications requiring reliable power connections.

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 277-10134-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
277-10134-ND
Circular Cable Assemblies 277-10134-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Sens Cord, 2P+Pe, M12 Skt-Free End, 0.5M; Connector To Connector Phoenix Contact - 75Y6513 - Newark, An Avnet Company
Chicago, IL, United States
Sens Cord, 2P+Pe, M12 Skt-Free End, 0.5M; Connector To Connector Phoenix Contact
75Y6513
Sens Cord, 2P+Pe, M12 Skt-Free End, 0.5M; Connector To Connector Phoenix Contact 75Y6513
SENS CORD, 2P+PE, M12 SKT-FREE END, 0.5M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:500mm; Cable Length - Imperial:19.6"; Product Range:-; SVHC:Lead (15-Jan-2019); Connector Type A:M12 Sensor RoHS Compliant: Yes

SENS CORD, 2P+PE, M12 SKT-FREE END, 0.5M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:500mm; Cable Length - Imperial:19.6"; Product Range:-; SVHC:Lead (15-Jan-2019); Connector Type A:M12 Sensor RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 1411654 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1411654
Cable Assemblies - Circular Cable Assemblies 1411654
CBL CIRC 3POS FEM TO WIRE 1.64'

CBL CIRC 3POS FEM TO WIRE 1.64'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 277-10134-ND 75Y6513 1411654
Product Name Circular Cable Assemblies Sens Cord, 2P+Pe, M12 Skt-Free End, 0.5M; Connector To Connector Phoenix Contact Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details