Manufacturer: AMIS
Category: Industrial Automation and Controls>Controllers
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Shell Size - Insert: XLR
Mounting Type: Fixed
Termination: Solder
Orientation: Horizontal
Primary Material: Plastic
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Name | Industrial Automation and Controls - Controllers - Process, Temperature |