PHOENIX CONTACT USA Photovoltaic (Solar Panel) Connector Assemblies 1410661

Description
Female Coupler Connector 10 ~ 14 AWG
Request a Quote Datasheet
Description
Female Coupler Connector 10 ~ 14 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connector Assemblies - 277-10332-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Assemblies
277-10332-ND
Photovoltaic (Solar Panel) Connector Assemblies 277-10332-ND
Female Coupler Connector 10 ~ 14 AWG

Female Coupler Connector 10 ~ 14 AWG

Buy Now Datasheet
Photovoltaic Conn, Rcpt, 3Pos, Cable; Product Range Phoenix Contact - 56AC7346 - Newark, An Avnet Company
Chicago, IL, United States
Photovoltaic Conn, Rcpt, 3Pos, Cable; Product Range Phoenix Contact
56AC7346
Photovoltaic Conn, Rcpt, 3Pos, Cable; Product Range Phoenix Contact 56AC7346
PHOTOVOLTAIC CONN, RCPT, 3POS, CABLE; Product Range:PRC-Connector Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Screw Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes

PHOTOVOLTAIC CONN, RCPT, 3POS, CABLE; Product Range:PRC-Connector Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Screw Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 277-10332-ND 56AC7346
Product Name Photovoltaic (Solar Panel) Connector Assemblies Photovoltaic Conn, Rcpt, 3Pos, Cable; Product Range Phoenix Contact
Coupling / Adapter Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA2P - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wirable plug - ZJ4011 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers