PHOENIX CONTACT USA Bushings, Grommets 1410576

Description
"Frame Grommet 0.591"" ~ 0.630"" (15.00mm ~ 16.00mm) Black"
Request a Quote Datasheet
Description
"Frame Grommet 0.591"" ~ 0.630"" (15.00mm ~ 16.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 277-12983-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
277-12983-ND
Bushings, Grommets 277-12983-ND
"Frame Grommet 0.591"" ~ 0.630"" (15.00mm ~ 16.00mm) Black"

"Frame Grommet 0.591"" ~ 0.630"" (15.00mm ~ 16.00mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 277-12983-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Rubber Grommets - AN931-5-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details