PHOENIX CONTACT USA Bushings, Grommets 1410440

Description
"Frame Grommet 0.315"" ~ 0.354"" (8.00mm ~ 9.00mm) Gray"
Request a Quote Datasheet
Description
"Frame Grommet 0.315"" ~ 0.354"" (8.00mm ~ 9.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 277-12981-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
277-12981-ND
Bushings, Grommets 277-12981-ND
"Frame Grommet 0.315"" ~ 0.354"" (8.00mm ~ 9.00mm) Gray"

"Frame Grommet 0.315"" ~ 0.354"" (8.00mm ~ 9.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 277-12981-ND
Product Name Bushings, Grommets
Material Plastic; Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 2133618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0472 inch (1.2 mm)
Material Plastic; Other; Polyethylene
View Details
Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-4-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details