PHOENIX CONTACT USA Bushings, Grommets 1410411

Description
"Frame Grommet 0.315"" ~ 0.354"" (8.00mm ~ 9.00mm) Black"
Request a Quote Datasheet
Description
"Frame Grommet 0.315"" ~ 0.354"" (8.00mm ~ 9.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 277-12979-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
277-12979-ND
Bushings, Grommets 277-12979-ND
"Frame Grommet 0.315"" ~ 0.354"" (8.00mm ~ 9.00mm) Black"

"Frame Grommet 0.315"" ~ 0.354"" (8.00mm ~ 9.00mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 277-12979-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-5-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Grommet, Jacketed Wire, .31-.34″ (7.87-8.64mm) Power (no Signal) - NS-310 - Anderson Power Products
Specs
Inside Diameter 0.3402 inch (8.64 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 1.62 inch (41.27 mm)
View Details