PHOENIX CONTACT USA Bushings, Grommets 1410149

Description
"Frame Grommet 0.197"" ~ 0.236"" (5.00mm ~ 6.00mm) Gray"
Request a Quote Datasheet
Description
"Frame Grommet 0.197"" ~ 0.236"" (5.00mm ~ 6.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 277-12974-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
277-12974-ND
Bushings, Grommets 277-12974-ND
"Frame Grommet 0.197"" ~ 0.236"" (5.00mm ~ 6.00mm) Gray"

"Frame Grommet 0.197"" ~ 0.236"" (5.00mm ~ 6.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 277-12974-ND
Product Name Bushings, Grommets
Material Plastic; Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-16-22 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Grommet, Jacketed Wire, .15-.18″ (3.81-4.57mm) Power (no Signal) - NS-150 - Anderson Power Products
Specs
Inside Diameter 0.1799 inch (4.57 mm)
View Details
2 suppliers
CABLE GROMMET - V60/BLK - V60/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.25 inch (57.15 mm)
Overall Thickness 2.88 inch (73.02 mm)
View Details