PHOENIX CONTACT USA Fiber Optic Cables 1409816

Description
Cable Fiber Optic LC Duplex To ST (2) 50/125 3.3' (1.0m)
Request a Quote Datasheet
Description
Cable Fiber Optic LC Duplex To ST (2) 50/125 3.3' (1.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 1409816-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
1409816-ND
Fiber Optic Cables 1409816-ND
Cable Fiber Optic LC Duplex To ST (2) 50/125 3.3' (1.0m)

Cable Fiber Optic LC Duplex To ST (2) 50/125 3.3' (1.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
1409816
Fiber Optic Cable Assemblies 1409816
Fiber Optic Cable Assemblies FOC-ST:A-LC: A-GZ01/1

Fiber Optic Cable Assemblies FOC-ST:A-LC: A-GZ01/1

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 1409816-ND 1409816
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Fiber Mode Multimode Multimode
Core Size 50 to 125 µm (1.97 to 4.92 mils)
Connector Type LC; ST LC Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-H-M4-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Patch Cord, Endlessly Singlemode PM Fiber, 5 µm Core, 1 m, FC/UPC - F-SM5-PM-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5 µm (0.1969 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 4712699 - Radwell International
Allen-Bradley / Rockwell Automation
View Details