PHOENIX CONTACT USA Between Series Adapter Cables 1407457

Description
Cable Assembly Circular 08 pos Female to RJ45, 8p8c 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly Circular 08 pos Female to RJ45, 8p8c 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 1407457-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
1407457-ND
Between Series Adapter Cables 1407457-ND
Cable Assembly Circular 08 pos Female to RJ45, 8p8c 16.40' (5.00m)

Cable Assembly Circular 08 pos Female to RJ45, 8p8c 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Between Series Adapter Cables - 1407457 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Between Series Adapter Cables
1407457
Cable Assemblies - Between Series Adapter Cables 1407457
CBL ASSY CIRC 8P F TO RJ45 16.4"

CBL ASSY CIRC 8P F TO RJ45 16.4"

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1407457-ND 1407457
Product Name Between Series Adapter Cables Cable Assemblies - Between Series Adapter Cables
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2400/402-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details