4 (3 Power + PE) Position Circular Connector Insert, Male Pins Solder
CONN MALE INSERT 4POS SOLDER
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-12880-ND | 1406410 |
| Product Name | Circular Connector Assemblies | Circular Connector Assemblies |
| Connector Type | Insert, Male Pins | Circular / Cylindrical Connectors |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 630 volts | 630 volts |