Phoenix Contact GmbH & Co. KG DIN Rail Terminal Blocks 1406014

Description
DIN Rail Terminal Blocks MBK-FS/FS
Datasheet
Description
DIN Rail Terminal Blocks MBK-FS/FS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
1406014
DIN Rail Terminal Blocks 1406014
DIN Rail Terminal Blocks MBK-FS/FS

DIN Rail Terminal Blocks MBK-FS/FS

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1406014
Product Name DIN Rail Terminal Blocks
Mounting Options 15 mm DIN Rail
Termination Options Slip-On
Approvals VDE Component Mark; UL 94 V-2
Terminal Block Type DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Terminal Block, Barrier, 6 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6799 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Connection Products - 1492-IFM40F-F-2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Block Type Fuse Holder or Fuse Block
View Details