PHOENIX CONTACT USA Fiber Optic Cables 1404768

Description
Cable Fiber Optic ST (2) To ST (2) 50/125 6.6' (2.0m)
Request a Quote Datasheet
Description
Cable Fiber Optic ST (2) To ST (2) 50/125 6.6' (2.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 1404768-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
1404768-ND
Fiber Optic Cables 1404768-ND
Cable Fiber Optic ST (2) To ST (2) 50/125 6.6' (2.0m)

Cable Fiber Optic ST (2) To ST (2) 50/125 6.6' (2.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fibre Optic Cable Assemblies
1404768
Fibre Optic Cable Assemblies 1404768
Fibre Optic Cable Assemblies FOC-ST:A-ST:A-GZ01/2

Fibre Optic Cable Assemblies FOC-ST:A-ST:A-GZ01/2

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 1404768-ND 1404768
Product Name Fiber Optic Cables Fibre Optic Cable Assemblies
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00002 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 2846850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details