PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 1402940

Description
CONN TERM BLK FEED THRU 10-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 10-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-1480-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-1480-ND
Terminal Blocks - Din Rail, Channel 277-1480-ND
CONN TERM BLK FEED THRU 10-26AWG

CONN TERM BLK FEED THRU 10-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 1402940 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
1402940
DIN Rail Terminal Blocks 1402940
DIN Rail Terminal Blocks 6.2mm MINI BLOCK

DIN Rail Terminal Blocks 6.2mm MINI BLOCK

Buy Now Datasheet
Terminal Block, AWG: 26-10, Gray - 70169153 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, AWG: 26-10, Gray
70169153
Terminal Block, AWG: 26-10, Gray 70169153
Terminal Block, AWG: 26-10, Gray

Terminal Block, AWG: 26-10, Gray

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1480-ND 1402940 70169153
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, AWG: 26-10, Gray
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks Modular
North American 10 to 26 AWG 24 to 10 AWG 10 to 24 AWG
International 0.20 to 6.00 mm2
Voltage Rating 600 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-04D1-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Type 9D.01 - High current terminal blocks - 9D0154000111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PBE Turret Terminal Board - 604-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 1
Body Material Phenolic, XP
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details