PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 1401019

Description
CONN TERM BLK FEED THRU 14-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 14-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3574-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3574-ND
Terminal Blocks - Din Rail, Channel 277-3574-ND
CONN TERM BLK FEED THRU 14-30AWG

CONN TERM BLK FEED THRU 14-30AWG

Buy Now Datasheet
Mini Feed-Through Terminal Block, Mbk Rohs Compliant Phoenix Contact - 92AH2206 - Newark, An Avnet Company
Chicago, IL, United States
Mini Feed-Through Terminal Block, Mbk Rohs Compliant Phoenix Contact
92AH2206
Mini Feed-Through Terminal Block, Mbk Rohs Compliant Phoenix Contact 92AH2206
MINI FEED-THROUGH TERMINAL BLOCK, MBK ROHS COMPLIANT: YES

MINI FEED-THROUGH TERMINAL BLOCK, MBK ROHS COMPLIANT: YES

Supplier's Site
DIN Rail Terminal Blocks - 1401019 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
1401019
DIN Rail Terminal Blocks 1401019
DIN Rail Terminal Blocks MBK

DIN Rail Terminal Blocks MBK

Buy Now Datasheet
Terminal Block, Modular, Screw Connection, 4.5mm, AWG:30-14 - 70169902 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, Modular, Screw Connection, 4.5mm, AWG:30-14
70169902
Terminal Block, Modular, Screw Connection, 4.5mm, AWG:30-14 70169902
Terminal Block, Modular, Screw Connection, 4.5mm, AWG:30-14

Terminal Block, Modular, Screw Connection, 4.5mm, AWG:30-14

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3574-ND 92AH2206 1401019 70169902
Product Name Terminal Blocks - Din Rail, Channel Mini Feed-Through Terminal Block, Mbk Rohs Compliant Phoenix Contact DIN Rail Terminal Blocks Terminal Block, Modular, Screw Connection, 4.5mm, AWG:30-14
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant VDE Component Mark; UL 94 V-2 CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian)
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks Modular
North American 14 to 30 AWG 24 to 14 AWG 14 to 24 AWG
International 0.20 to 2.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15535 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 33
Body Material Glass Epoxy
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
Type 97.02 – Socket with screw (box clamp) terminals - 9702 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details