PHOENIX CONTACT USA Power Relays, Over 2 Amps 1292332

Description
INTERCONNECT MISC
Request a Quote
Description
INTERCONNECT MISC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MACX MCR-EX-AP-2REL-2DI-LP-SP is a relay module designed to isolate and intrinsically safe activate field circuits using two changeover relays. It is loop-powered with no external supply required, features 4-way electrical isolation, and meets IEC/EN 60079-11 standards for hazardous environments. The module supports control inputs of 12 V to 31.2 V with a current consumption below 25 mA at 12 V, and switches up to 45 V DC at 0.25 A or 30 V DC at 4 A. It has a push-in connection method, accepts conductor cross-sections from 0.2 to 1.5 mm², and measures 17.5 mm wide, 107.8 mm high, and 113.7 mm deep. It is certified for Ex i applications with EPL Gc, Ga, Da, and Ma ratings, carries SIL 2 according to IEC 61508, and complies with EU RoHS and China RoHS EFUP-50 requirements. The device weighs 160 g excluding packaging.

Datasheet Summary
Powered by GS/AI

The MACX MCR-EX-AP-2REL-2DI-LP-SP is a relay module designed to isolate and intrinsically safe activate field circuits using two changeover relays. It is loop-powered with no external supply required, features 4-way electrical isolation, and meets IEC/EN 60079-11 standards for hazardous environments. The module supports control inputs of 12 V to 31.2 V with a current consumption below 25 mA at 12 V, and switches up to 45 V DC at 0.25 A or 30 V DC at 4 A. It has a push-in connection method, accepts conductor cross-sections from 0.2 to 1.5 mm², and measures 17.5 mm wide, 107.8 mm high, and 113.7 mm deep. It is certified for Ex i applications with EPL Gc, Ga, Da, and Ma ratings, carries SIL 2 according to IEC 61508, and complies with EU RoHS and China RoHS EFUP-50 requirements. The device weighs 160 g excluding packaging.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 277-1292332-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-1292332-ND
Power Relays, Over 2 Amps 277-1292332-ND
INTERCONNECT MISC

INTERCONNECT MISC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number 277-1292332-ND
Product Name Power Relays, Over 2 Amps
Relay Type General
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - A16 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Automotive Relays - FTR-G3 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Electromechanical Interface Relays - 2868575 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details