PHOENIX CONTACT USA Power, Line Cables and Extension Cords 1271834

Description
CHARX GBH4I-DC125-2 0M
Request a Quote Datasheet
Description
CHARX GBH4I-DC125-2 0M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 277-1271834-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
277-1271834-ND
Power, Line Cables and Extension Cords 277-1271834-ND
CHARX GBH4I-DC125-2 0M

CHARX GBH4I-DC125-2 0M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 277-1271834-ND
Product Name Power, Line Cables and Extension Cords
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers