Phoenix Contact GmbH & Co. KG Cooling Units 1237881

Description
Phoenix Contact 1237881
Request a Quote
Description
Phoenix Contact 1237881
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cooling Units - 2671592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cooling Units
2671592
Cooling Units 2671592
Phoenix Contact 1237881

Phoenix Contact 1237881

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Conditioners
Product Number 2671592
Product Name Cooling Units
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Personal Forklift Cabin Air Conditioner - Cabin Cool System - M100 - Air Innovations LLC
Specs
Type Cabin
Application Industrial
Voltage 12VDC; 48V
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details