Phoenix Contact GmbH & Co. KG Screwdriver Bits 1212580

Description
Driver Bit 1212580
Request a Quote
Description
Driver Bit 1212580
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 8586252 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
8586252
Screwdriver Bits 8586252
Driver Bit 1212580

Driver Bit 1212580

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 8586252
Product Name Screwdriver Bits
Overall Length 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-648-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - 35-404 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Crosshead
Drive Details #2
Overall Length 11.25 inch (286 mm)
View Details
Screwdriver - 24249 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Crosshead
Overall Length 5.69 inch (144 mm)
View Details