Snap-on Industrial Brands Screwdriver 24249

Description
PHILLIPS TYPE 5 11/16 INCH OVERALL LENGTH 5.6875 OVERALL LENGTH - FRACTIONAL MINIATURE STYLE #1 TIP SIZE WILLIAMS[R] BRAND HANDLE TYPE BI MOLD COMFORT GRIP BLADE LENGTH 3 INCH
Datasheet
Description
PHILLIPS TYPE 5 11/16 INCH OVERALL LENGTH 5.6875 OVERALL LENGTH - FRACTIONAL MINIATURE STYLE #1 TIP SIZE WILLIAMS[R] BRAND HANDLE TYPE BI MOLD COMFORT GRIP BLADE LENGTH 3 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 24249 - Snap-on Industrial Brands
Kenosha, WI, USA
Screwdriver
24249
Screwdriver 24249
PHILLIPS TYPE 5 11/16 INCH OVERALL LENGTH 5.6875 OVERALL LENGTH - FRACTIONAL MINIATURE STYLE #1 TIP SIZE WILLIAMS[R] BRAND HANDLE TYPE BI MOLD COMFORT GRIP BLADE LENGTH 3 INCH
  • PHILLIPS TYPE
  • 5 11/16 INCH OVERALL LENGTH
  • 5.6875 OVERALL LENGTH - FRACTIONAL
  • MINIATURE STYLE
  • #1 TIP SIZE
  • WILLIAMS[R] BRAND
  • HANDLE TYPE BI MOLD COMFORT GRIP
  • BLADE LENGTH 3 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Screwdrivers (hand tool)
Product Number 24249
Product Name Screwdriver
Drive Type Crosshead
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2142 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PH2/S
View Details
Screwdriver - 35-188 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Overall Length 11.75 inch (298 mm)
View Details
Screwdriver - SDE-43 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.1875 inch (4.76 mm)
Overall Length 6.69 inch (170 mm)
View Details