PHOENIX CONTACT USA Pliers 1212483

Description
"Electronics Pliers Needle Nose Smooth 4.92"" (125.0mm)"
Request a Quote Datasheet
Description
"Electronics Pliers Needle Nose Smooth 4.92"" (125.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 277-2473-ND - DigiKey
Thief River Falls, MN, United States
"Electronics Pliers Needle Nose Smooth 4.92"" (125.0mm)"

"Electronics Pliers Needle Nose Smooth 4.92"" (125.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 277-2473-ND
Product Name Pliers
Type Needle Nose; Specialty / Other; Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
12" Pushlock Pliers - DWHT70271 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 7 inch (178 mm)
Jaw Length 1.5 inch (38.1 mm)
View Details
Channellock 8
Specs
Type End Cutting
Length 8 inch (203 mm)
View Details