PHOENIX CONTACT USA Fiber Optic Cables 1208114

Description
FOC-PT9:SC-OSA/2.5
Request a Quote Datasheet
Description
FOC-PT9:SC-OSA/2.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 277-1208114-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
277-1208114-ND
Fiber Optic Cables 277-1208114-ND
FOC-PT9:SC-OSA/2.5

FOC-PT9:SC-OSA/2.5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Cables
Product Number 277-1208114-ND
Product Name Fiber Optic Cables
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.29 NA, 100 µm Core - F-MLD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details