PHOENIX CONTACT USA Fibre Optic Cable 1208101

Description
FO cable
Request a Quote Datasheet
Description
FO cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Cable - 2403152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
2403152
Fibre Optic Cable 2403152
FO cable

FO cable

Supplier's Site
Fiber Optic Cables - 277-1208101-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
277-1208101-ND
Fiber Optic Cables 277-1208101-ND
FOC-PT9:LC-OM2/2.5

FOC-PT9:LC-OM2/2.5

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 2403152 277-1208101-ND
Product Name Fibre Optic Cable Fiber Optic Cables
Operating Temperature 70 C (158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00020 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-C-M4-2-R15 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fiber Patch Cord, Multimode, F-MFD-C, 850/1300 nm, 1.0 m, FC to FC - F-MFD-C-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details