PHOENIX CONTACT USA Screw and Nut Drivers 1205037

Description
"0.4mm x 2.5mm Slotted Screwdriver 6.34"" (161.0mm)"
Request a Quote Datasheet
Description
"0.4mm x 2.5mm Slotted Screwdriver 6.34"" (161.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 277-1477-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
277-1477-ND
Screw and Nut Drivers 277-1477-ND
"0.4mm x 2.5mm Slotted Screwdriver 6.34"" (161.0mm)"

"0.4mm x 2.5mm Slotted Screwdriver 6.34"" (161.0mm)"

Buy Now Datasheet
Screw Driver; 160 mm; 0.4 mm; 2.5 mm; 80 mm; 30 g - 70169511 - Allied Electronics, Inc.
Fort Worth, TX, USA
Screw Driver; 160 mm; 0.4 mm; 2.5 mm; 80 mm; 30 g
70169511
Screw Driver; 160 mm; 0.4 mm; 2.5 mm; 80 mm; 30 g 70169511
Screw Driver, Phillips Design, Weight 30 g Phillips design

Screw Driver, Phillips Design, Weight 30 g

  • Phillips design
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 277-1477-ND 70169511
Product Name Screw and Nut Drivers Screw Driver; 160 mm; 0.4 mm; 2.5 mm; 80 mm; 30 g
Drive Type Slotted; Slotted Crosshead
Drive Size 0.0157 inch (0.4000 mm)
Drive Details 0.4mm x 2.5mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2142 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PH2/S
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
8 Piece Screw Driver Set - SD8 - DME Company
Specs
Type Standard Screwdriver
Drive Type Crosshead; Slotted
Drive Details Flat 3/8” x 8”, 5/16” x 6”, 1/4” x 4” 3/16” x 31/4” x 11/2”, Phillips #2 x 4”, #1 x 3”, #2 x 11/2”
View Details
Preset Torque Screwdrivers PM-36 - 810563 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details