PHOENIX CONTACT USA Fiber Optic Cables 1171602

Description
INTERCONNECT MISC
Request a Quote Datasheet
Description
INTERCONNECT MISC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 277-1171602-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
277-1171602-ND
Fiber Optic Cables 277-1171602-ND
INTERCONNECT MISC

INTERCONNECT MISC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Cables
Product Number 277-1171602-ND
Product Name Fiber Optic Cables
Core Size 200 to 230 µm (7.87 to 9.06 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.29 NA, 100 µm Core - F-MLD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details