PHOENIX CONTACT USA Cable Assemblies 1162595

Description
20-PIN (LOW-DENSITY) 4.0 M CABLE
Request a Quote Datasheet
Description
20-PIN (LOW-DENSITY) 4.0 M CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 277-1162595-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
277-1162595-ND
Cable Assemblies 277-1162595-ND
20-PIN (LOW-DENSITY) 4.0 M CABLE

20-PIN (LOW-DENSITY) 4.0 M CABLE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 277-1162595-ND
Product Name Cable Assemblies
Cable Length 13.12 ft (39.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Stacking Minature Banana Plugs - 1006M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details