PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 1140066

Description
AC/DC DIN RAIL SUPPLY 24V 96W
Request a Quote
Description
AC/DC DIN RAIL SUPPLY 24V 96W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Phoenix Contact STEP3-PS/1AC/24DC/4/PT power supply unit is designed for building automation applications, providing a nominal output of 24 V DC at 4 A. It features a primary-switched design with high efficiency, exceeding 93% at 120 V AC and 94% at 230 V AC, ensuring low idling losses. The unit is compliant with RoHS standards and is suitable for DIN rail mounting. With an input voltage range of 100 V AC to 240 V AC and a frequency range of 50 Hz to 60 Hz, it supports various electrical environments. The power supply operates within an ambient temperature range of -10 °C to 70 °C, with a start-up temperature of -25 °C. It is rated for a maximum altitude of 4000 m and can withstand relative humidity levels of up to 95% (non-condensing). The device includes features such as short-circuit protection, no-load proofing, and overvoltage protection, making it robust for various applications. It has a compact size with dimensions of 72 mm x 90 mm x 55 mm and weighs 255 g. The power supply is also rated for a mean time between failures (MTBF) of over 1.35 million hours at 25 °C, indicating high reliability.

Datasheet Summary
Powered by GS/AI

The Phoenix Contact STEP3-PS/1AC/24DC/4/PT power supply unit is designed for building automation applications, providing a nominal output of 24 V DC at 4 A. It features a primary-switched design with high efficiency, exceeding 93% at 120 V AC and 94% at 230 V AC, ensuring low idling losses. The unit is compliant with RoHS standards and is suitable for DIN rail mounting. With an input voltage range of 100 V AC to 240 V AC and a frequency range of 50 Hz to 60 Hz, it supports various electrical environments. The power supply operates within an ambient temperature range of -10 °C to 70 °C, with a start-up temperature of -25 °C. It is rated for a maximum altitude of 4000 m and can withstand relative humidity levels of up to 95% (non-condensing). The device includes features such as short-circuit protection, no-load proofing, and overvoltage protection, making it robust for various applications. It has a compact size with dimensions of 72 mm x 90 mm x 55 mm and weighs 255 g. The power supply is also rated for a mean time between failures (MTBF) of over 1.35 million hours at 25 °C, indicating high reliability.

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-1140066-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-1140066-ND
Industrial, DIN Rail Power Supplies 277-1140066-ND
AC/DC DIN RAIL SUPPLY 24V 96W

AC/DC DIN RAIL SUPPLY 24V 96W

Buy Now Datasheet
DIN Rail Power Supplies - 2393644 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
2393644
DIN Rail Power Supplies 2393644
Phoenix Contact 1140066

Phoenix Contact 1140066

Supplier's Site
Power Supply, Ac-Dc, 24V, 4A Rohs Compliant Phoenix Contact - 80AH2906 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 4A Rohs Compliant Phoenix Contact
80AH2906
Power Supply, Ac-Dc, 24V, 4A Rohs Compliant Phoenix Contact 80AH2906
POWER SUPPLY, AC-DC, 24V, 4A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 24V, 4A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 277-1140066-ND 2393644 80AH2906
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 4A Rohs Compliant Phoenix Contact
Type 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Current 4 amps 4 amps
AC Input Voltage 100.0 to 240.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPWF-200-48-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
View Details
5000W, 400Vac, 3-phase Input, Rugged, Industrial Power Supply with Active PFC-Input - PFHI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details