Win Source Part Number: 1338202-1133364
Category: Connectors, Interconnects - Photovoltaic (Solar Panel) Connectors - Photovoltaic (Solar Panel) Connector Assemblies
Series: SUNCLIX
Type: Female Coupler
Features: 2.5mm² ~ 6.0mm²
Package: Bulk
Standard Package: 50
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Coded, Keyed: Non-Keyed
Mfr: Phoenix Contact
Female Coupler Connector Non-Keyed 2.5mm² ~ 6.0mm²
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1338202-1133364 | 277-1133364-ND |
| Product Name | Connectors, Interconnects - Photovoltaic (Solar Panel) Connectors - Photovoltaic (Solar Panel) Connector Assemblies | Photovoltaic (Solar Panel) Connector Assemblies |
| Coupling / Adapter | Coupling / Adapter |