Cable Fiber Optic LC Duplex To LC Duplex 6.6' (2.0m)
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Fiber Optic Cables | Fiber Optic Cables |
| Product Number | 2401123 | 277-1115629-ND |
| Product Name | Fibre Optic Cable | Fiber Optic Cables |
| Features | Other; OS2 | |
| Operating Temperature | 60 C (140 F) | -20 to 60 C (-4 to 140 F) |
| Cable Type | Duplex |