PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 1086471

Description
TERM BLOCK HIGH-CURRENT
Request a Quote Datasheet
Description
TERM BLOCK HIGH-CURRENT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-1086471-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-1086471-ND
Terminal Blocks - Din Rail, Channel 277-1086471-ND
TERM BLOCK HIGH-CURRENT

TERM BLOCK HIGH-CURRENT

Buy Now Datasheet
DIN Rail Terminal Blocks - 1086471 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
1086471
DIN Rail Terminal Blocks 1086471
DIN Rail Terminal Blocks UBAL 50 FE Term Block;1POS;145A

DIN Rail Terminal Blocks UBAL 50 FE Term Block;1POS;145A

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1086471-ND 1086471
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 6 to ? AWG 6 to 1 AWG
International 6.00 to 50.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15299 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1559
# of Contacts 50
Body Material Glass Epoxy
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Type 94.82 - Screw terminal (Plate clamp) socket - 9482 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details