DISTRIBUTION BLOCK, BLOCK WITH H
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-1082479-ND | 2205618 |
| Product Name | Terminal Blocks - Specialized | Standard Terminal Blocks |
| Mounting Options | DIN Rail | |
| Termination Options | Spring Clamp | |
| Operating Temperature | -60 to 85 C (-76 to 185 F) | -60 to 105 C (-76 to 221 F) |
| Terminal Block Type | Single Feed Through |