PHOENIX CONTACT USA D-Sub Cables 1066593

Description
CABLE ASSY DB09 SHIELDED GRAY 3M
Request a Quote Datasheet
Description
CABLE ASSY DB09 SHIELDED GRAY 3M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 277-1066593-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
277-1066593-ND
D-Sub Cables 277-1066593-ND
CABLE ASSY DB09 SHIELDED GRAY 3M

CABLE ASSY DB09 SHIELDED GRAY 3M

Buy Now Datasheet
Serial Cables - 1914322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
1914322
Serial Cables 1914322
Phoenix Contact 1066593 Serial Cable

Phoenix Contact 1066593 Serial Cable

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 277-1066593-ND 1914322
Product Name D-Sub Cables Serial Cables
Cable Length 9.84 ft (29.99 dm) 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-15M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Stacking Double Banana Plug to XK Double Gripper Mini-Hooks, Twisted Pair Test Cable - 3050XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details