PHOENIX CONTACT USA Terminal Blocks - Specialized 1028075

Description
DISTRIBUTION BLOCK VIOLET
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK VIOLET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-18264-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-18264-ND
Terminal Blocks - Specialized 277-18264-ND
DISTRIBUTION BLOCK VIOLET

DISTRIBUTION BLOCK VIOLET

Buy Now Datasheet
Distribution Blocks - 2015222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Distribution Blocks
2015222
Distribution Blocks 2015222
Phoenix Contact 1028075

Phoenix Contact 1028075

Supplier's Site
DIN Rail Terminal Blocks - 1028075 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
1028075
DIN Rail Terminal Blocks 1028075
DIN Rail Terminal Blocks PTFIX 2X2,5 VT

DIN Rail Terminal Blocks PTFIX 2X2,5 VT

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-18264-ND 2015222 1028075
Product Name Terminal Blocks - Specialized Distribution Blocks DIN Rail Terminal Blocks
Mounting Options Direct Mount
Termination Options Spring Clamp Push in Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Distribution Blocks DIN Rail Terminal Blocks
North American 12 to 26 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Tab Terminals - HP-4007-1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Single Fastener
Features Peg
Terminal Block Type Power Distribution Blocks; Tab Terminal
View Details
Through terminal block - 2001-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers