PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1027608

Description
TERM BLOCK PLUG 6POS 2.54MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS 2.54MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-18491-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-18491-ND
Terminal Blocks - Headers, Plugs and Sockets 277-18491-ND
TERM BLOCK PLUG 6POS 2.54MM

TERM BLOCK PLUG 6POS 2.54MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1027608 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1027608
Pluggable Terminal Blocks 1027608
Pluggable Terminal Blocks DMCC 0,5/ 6-ST-2,54

Pluggable Terminal Blocks DMCC 0,5/ 6-ST-2,54

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-18491-ND 1027608
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Crimp Crimp
Features Terminal Plug
Operating Temperature -55 C (-67 F)
Terminal Block Type Dual level Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.27 - Socket with plate clamp terminals - 9027 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2849.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Double-deck terminal block - Through terminal block - 2000-2239 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details