PHOENIX CONTACT USA Evaluation, Development Board Enclosures 1019749

Description
"Housing Plastic, Polycarbonate Gray Cover Included 4.921"" L x 1.850"" W (125.00mm x 47.00mm) X 3.425"" (87.00mm)"
Request a Quote Datasheet
Description
"Housing Plastic, Polycarbonate Gray Cover Included 4.921"" L x 1.850"" W (125.00mm x 47.00mm) X 3.425"" (87.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation, Development Board Enclosures - 277-17743-ND - DigiKey
Thief River Falls, MN, United States
Evaluation, Development Board Enclosures
277-17743-ND
Evaluation, Development Board Enclosures 277-17743-ND
"Housing Plastic, Polycarbonate Gray Cover Included 4.921"" L x 1.850"" W (125.00mm x 47.00mm) X 3.425"" (87.00mm)"

"Housing Plastic, Polycarbonate Gray Cover Included 4.921"" L x 1.850"" W (125.00mm x 47.00mm) X 3.425"" (87.00mm)"

Buy Now Datasheet
Enclosure, Dev Brd, 145Mm X 125Mm; For Use With Phoenix Contact - 45AC8076 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Dev Brd, 145Mm X 125Mm; For Use With Phoenix Contact
45AC8076
Enclosure, Dev Brd, 145Mm X 125Mm; For Use With Phoenix Contact 45AC8076
ENCLOSURE, DEV BRD, 145MM X 125MM; For Use With:Development Boards; External Height:-; External Width:125mm; External Depth:145mm; Enclosure Material:Polycarbona te; Body Color:-; Product Range:UCS RoHS Compliant: Yes

ENCLOSURE, DEV BRD, 145MM X 125MM; For Use With:Development Boards; External Height:-; External Width:125mm; External Depth:145mm; Enclosure Material:Polycarbonate; Body Color:-; Product Range:UCS RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 277-17743-ND 45AC8076
Product Name Evaluation, Development Board Enclosures Enclosure, Dev Brd, 145Mm X 125Mm; For Use With Phoenix Contact
Material Polycarbonate Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Takachi - 38AC3505 - Newark, An Avnet Company
Specs
Length 5.22 inch (132 mm)
Width 11.02 inch (280 mm)
Depth 9.09 inch (231 mm)
View Details