DISTRIBUTION BLOCK, NOM. VOLTAGE
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2559433 | 277-1019616-ND |
| Product Name | Distribution Blocks | Terminal Blocks - Specialized |
| Approvals | RoHS Compliant | RoHS Compliant |
| Operating Temperature | -60 C (-76 F) | -60 to 105 C (-76 to 221 F) |
| Terminal Block Type | Distribution Blocks | Single Feed Through |
| Body Material | Polyamide |