PHOENIX CONTACT USA Photovoltaic (Solar Panel) Connector Assemblies 1017632

Description
Female Coupler Connector 1.5mm² ~ 6.0mm²
Request a Quote Datasheet
Description
Female Coupler Connector 1.5mm² ~ 6.0mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connector Assemblies - 277-18228-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Assemblies
277-18228-ND
Photovoltaic (Solar Panel) Connector Assemblies 277-18228-ND
Female Coupler Connector 1.5mm² ~ 6.0mm²

Female Coupler Connector 1.5mm² ~ 6.0mm²

Buy Now Datasheet
Photovoltaic Conn, Rcpt, 5Pos, Cable; Product Range Phoenix Contact - 56AC7327 - Newark, An Avnet Company
Chicago, IL, United States
Photovoltaic Conn, Rcpt, 5Pos, Cable; Product Range Phoenix Contact
56AC7327
Photovoltaic Conn, Rcpt, 5Pos, Cable; Product Range Phoenix Contact 56AC7327
PHOTOVOLTAIC CONN, RCPT, 5POS, CABLE; Product Range:PRC-Connector Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes

PHOTOVOLTAIC CONN, RCPT, 5POS, CABLE; Product Range:PRC-Connector Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 277-18228-ND 56AC7327
Product Name Photovoltaic (Solar Panel) Connector Assemblies Photovoltaic Conn, Rcpt, 5Pos, Cable; Product Range Phoenix Contact
Coupling / Adapter Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details