PHOENIX CONTACT USA PCB Terminal Blocks 1017510

Description
Phoenix Contact 1017510
Request a Quote Datasheet
Description
Phoenix Contact 1017510
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1753946P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1753946P
PCB Terminal Blocks 1753946P
Phoenix Contact 1017510

Phoenix Contact 1017510

Supplier's Site
PCB Terminal Blocks - 1753946 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1753946
PCB Terminal Blocks 1753946
Phoenix Contact 1017510

Phoenix Contact 1017510

Supplier's Site
PCB Terminal Blocks - 1753830 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1753830
PCB Terminal Blocks 1753830
Phoenix Contact 1017510

Phoenix Contact 1017510

Supplier's Site
Terminal Blocks - Wire to Board - 277-17521-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-17521-ND
Terminal Blocks - Wire to Board 277-17521-ND
TERM BLK 9P SIDE ENT 5.08MM PCB

TERM BLK 9P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1017510 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1017510
Fixed Terminal Blocks 1017510
Fixed Terminal Blocks TDPT 2,5/ 9-SP-5,08

Fixed Terminal Blocks TDPT 2,5/ 9-SP-5,08

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1753946P 1753946 277-17521-ND 1017510
Product Name PCB Terminal Blocks PCB Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole PCB
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 9 9 9 9
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Body Material Polyamide Copper alloy (contact)
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Type 93.51 - socket with screwless terminals - 9351 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Single Row and Tri-Barrier Blocks - FTB-708-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details