TERM BLK 6P SIDE ENT 5.08MM PCB
Fixed Terminal Blocks TDPT 2,5/ 6-SC-5,08
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-17497-ND | 1017495 |
| Product Name | Terminal Blocks - Wire to Board | Fixed Terminal Blocks |
| Mounting Options | PCB | |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| # of Contacts | 6 | 6 |
| Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) |
| Orientation | 180° | Straight |