PHOENIX CONTACT USA PCB Terminal Blocks 1017493

Description
Phoenix Contact 1017493
Request a Quote Datasheet
Description
Phoenix Contact 1017493
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1753814 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1753814
PCB Terminal Blocks 1753814
Phoenix Contact 1017493

Phoenix Contact 1017493

Supplier's Site
PCB Terminal Blocks - 1753875 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1753875
PCB Terminal Blocks 1753875
Phoenix Contact 1017493

Phoenix Contact 1017493

Supplier's Site
Terminal Blocks - Wire to Board - 277-17495-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-17495-ND
Terminal Blocks - Wire to Board 277-17495-ND
TERM BLK 4P SIDE ENT 5.08MM PCB

TERM BLK 4P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1017493 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1017493
Fixed Terminal Blocks 1017493
Fixed Terminal Blocks TDPT 2,5/ 4-SC-5,08

Fixed Terminal Blocks TDPT 2,5/ 4-SC-5,08

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1753814 277-17495-ND 1017493
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB; Through hole PCB
Termination Options Screw Clamp; Screw Screw Clamp; Screw
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 4 4 4
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.312 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2447 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Type 94.13 - PCB socket - 9413 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals EAC-1, IMQ-grande, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details