PHOENIX CONTACT USA Safety Relays 1015520

Description
PSR-MC31-2SDO-1DO-24 DC-SC
Request a Quote
Description
PSR-MC31-2SDO-1DO-24 DC-SC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PSR-MC31-2SDO-1DO-24DC-SC is a safety relay module for safety shut-off mats, emergency stops, safety doors, and light grids up to SIL 3, Cat. 4, and PL e. It has two safe digital outputs and one signal output, operates from 19.2 V DC to 30 V DC, and features a 12.5 mm wide plug-in screw terminal housing. It supports 1- or 2-channel control with automatic or manual start, and includes a cascade input. Response time is under 200 ms for automatic start and under 175 ms for manual monitored start. Power dissipation is 3.1 W at maximum load. The device meets EN ISO 13849-1 and EN IEC 62061 standards, is cULus listed, and complies with EU RoHS and EU REACH SVHC regulations. It weighs 108.657 g excluding packaging.

Datasheet Summary
Powered by GS/AI

The PSR-MC31-2SDO-1DO-24DC-SC is a safety relay module for safety shut-off mats, emergency stops, safety doors, and light grids up to SIL 3, Cat. 4, and PL e. It has two safe digital outputs and one signal output, operates from 19.2 V DC to 30 V DC, and features a 12.5 mm wide plug-in screw terminal housing. It supports 1- or 2-channel control with automatic or manual start, and includes a cascade input. Response time is under 200 ms for automatic start and under 175 ms for manual monitored start. Power dissipation is 3.1 W at maximum load. The device meets EN ISO 13849-1 and EN IEC 62061 standards, is cULus listed, and complies with EU RoHS and EU REACH SVHC regulations. It weighs 108.657 g excluding packaging.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 277-1015520-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
277-1015520-ND
Safety Relays 277-1015520-ND
PSR-MC31-2SDO-1DO-24 DC-SC

PSR-MC31-2SDO-1DO-24DC-SC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Safety Relays
Product Number 277-1015520-ND
Product Name Safety Relays
Channels Single Throw
Unlock Full Specs
to access all available technical data