PHOENIX CONTACT USA Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1015458

Description
Win Source Part Number: 1314705-1015458 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: COMBICON PTCM Type: Plug Housing for Female Sockets Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.098" (2.50mm) Plug Wire Entry: 180° Termination Style: Crimp Current - IEC: 6A Voltage - IEC: 160 V Current - UL: 6 A Voltage - UL: 150 V Wire Gauge or Range - AWG: 18-22 AWG Wire Gauge or Range - mm2: 0.14-0.75mm² Color: White Features: Latch Lock Package: Bulk Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.154" (3.90mm) Temperature Range - Operating: -40°C Wire Strip Length: 4.1-4.5mm ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Phoenix Contact
Request a Quote Datasheet
Description
Win Source Part Number: 1314705-1015458 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: COMBICON PTCM Type: Plug Housing for Female Sockets Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.098" (2.50mm) Plug Wire Entry: 180° Termination Style: Crimp Current - IEC: 6A Voltage - IEC: 160 V Current - UL: 6 A Voltage - UL: 150 V Wire Gauge or Range - AWG: 18-22 AWG Wire Gauge or Range - mm2: 0.14-0.75mm² Color: White Features: Latch Lock Package: Bulk Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.154" (3.90mm) Temperature Range - Operating: -40°C Wire Strip Length: 4.1-4.5mm ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Phoenix Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1314705-1015458 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1314705-1015458
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1314705-1015458
Win Source Part Number: 1314705-1015458 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: COMBICON PTCM Type: Plug Housing for Female Sockets Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.098" (2.50mm) Plug Wire Entry: 180° Termination Style: Crimp Current - IEC: 6A Voltage - IEC: 160 V Current - UL: 6 A Voltage - UL: 150 V Wire Gauge or Range - AWG: 18-22 AWG Wire Gauge or Range - mm2: 0.14-0.75mm² Color: White Features: Latch Lock Package: Bulk Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.154" (3.90mm) Temperature Range - Operating: -40°C Wire Strip Length: 4.1-4.5mm ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Phoenix Contact

Win Source Part Number: 1314705-1015458
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: COMBICON PTCM
Type: Plug Housing for Female Sockets
Number of Positions: 8
Positions Per Level: 8
Number of Levels: 1
Pitch: 0.098" (2.50mm)
Plug Wire Entry: 180°
Termination Style: Crimp
Current - IEC: 6A
Voltage - IEC: 160 V
Current - UL: 6 A
Voltage - UL: 150 V
Wire Gauge or Range - AWG: 18-22 AWG
Wire Gauge or Range - mm2: 0.14-0.75mm²
Color: White
Features: Latch Lock
Package: Bulk
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Mounting Type: Free Hanging (In-Line)
Insulation Height: 0.154" (3.90mm)
Temperature Range - Operating: -40°C
Wire Strip Length: 4.1-4.5mm
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4040
Mfr: Phoenix Contact

Buy Now Datasheet
Pluggable Terminal Blocks - 1015458 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1015458
Pluggable Terminal Blocks 1015458
Pluggable Terminal Blocks PTCM 0,5/ 8-PL-2,5WH 160V, PLUG W/LATCH

Pluggable Terminal Blocks PTCM 0,5/ 8-PL-2,5WH 160V, PLUG W/LATCH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1314705-1015458 1015458
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
Mounting Free Hanging (In-Line)
Operating Temperature -40 C (-40 F)
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Discrete Sockets - 9094338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
Two Piece 1 1/4
Specs
Product Type IC Socket
View Details